Diode Standard 600V 15A Through Hole DOP3I
Manufacturer: STMicroelectronics
Win Source Part Number: 1103924-STTH1506DPI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DOP3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
RECTIFIER, 15A, 600V, DOP-3I; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
RECTIFIER, DOP-3I, REPETITIVE REVERSE VOLTAGE VRRM MAX: 600 VAC, FORWARD CURRENT IF(AV): 15 AMP, DIODE CONFIGURATION: SINGLE, FORWARD VOLTAGE VF MAX: 3.6V, REVERSE RECOVERY TIME TRR MAX: 35NS, FORWARD SURGE CURRENT IFSM MAX: 130 AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 15A DOP3I
DIODE GEN PURP 600V 15A DOP3I
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 497-3240-5-ND | 1103924-STTH1506DPI | 98Y2503 | 65242139 | STTH1506DPI | STTH1506DPI | STTH1506DPI |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH1506DPI | Rectifier, 15A, 600V, Dop-3I; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Bridge Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Diode Type | Standard | ||||||
| VF | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0200 mA | 0.0200 mA |