1200 V power Schottky silicon carbide diode Product overview: STPSC30H12CWL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC30H12CWL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1206906-STPSC30H12CW
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: ECOPACK®
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 600
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 90 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 38A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17247
Base Product Number: STPSC30
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 38A Through Hole TO-247-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 38A, 1200V V(RRM), Silicon Carbide, TO-247
DIODE ARRAY SCHOTTKY 1200V TO247
DIODE ARR SIC 1200V 38A TO247-3
Schottky Diodes & Rectifiers 1200 V power Schottky silicon carbide diode
SIC SCHOTTKY DIODE, 1.2KV, 30A, TO-247; Product Range:-; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:30A; Total Capacitive Charge Qc:94nC; Diode Case Style:TO-247;RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 286-STPSC30H12CWL | 1206906-STPSC30H12CWL | 497-17247-ND | STPSC30H12CWL | STPSC30H12CWL | STPSC30H12CWL | STPSC30H12CWL | 18AC0591 |
| Product Name | Schottky 1200 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 1.2Kv, 30A, To-247; Product Range Stmicroelectronics | |
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||
| Diode Type | Schottky; Silicon Carbide Schottky | Schottky | ||||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | |||||
| VR | 1200 volts | 1200 volts | ||||||
| IR | 0.0900 mA | 0.0900 mA |