STMicroelectronics STTH16003TV1 Diode
STMicroelectronics STTH16003TV1 Diode
300V 160A Ultrafast Rectifier Module Product overview: STTH16003TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 160A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH16003TV1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212407-STTH16003TV1
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 80A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 200μA @ 300V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Standard 300V 60A Chassis Mount ISOTOP
DIODE MODULE GP 300V 60A ISOTOP
DIODE MODULE 300V 60A ISOTOP
DIODE MODULE, 300V, 160A, SCREW; Repetitive Peak Reverse Voltage:300V; Average Forward Current:160A; Forward Voltage Max:1.2V; Diode Module Configuration:2 Independent; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:PanelRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 6870751P | 1460352 | 286-STTH16003TV1 | 212407-STTH16003TV1 | 497-STTH16003TV1-ND | STTH16003TV1 | STTH16003TV1 | STTH16003TV1 | 45AC7750 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 300V 160A Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH16003TV1 | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode Module, 300V, 160A, Screw; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Diode Type | Schottky | Schottky | Standard | ||||||
| Diode Applications | Rectifier; Switching | Rectifier; Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Package | ISOTOP | Isotop | Rail/Tube | ISOTOP | ISOTOP | ISOTOP-4 | |||
| Pin Count | 4 |