STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPSC20H12G2Y-TR

Description
Win Source Part Number: 1282008-STPSC20H12G2 Y-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A Current - Reverse Leakage @ Vr: 120 µA @ 1200 V Capacitance @ Vr, F: 1650pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK HV ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19547-1,497-1954 7-2,497-19547-6 Base Product Number: STPSC20
Request a Quote Datasheet
Description
Win Source Part Number: 1282008-STPSC20H12G2 Y-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A Current - Reverse Leakage @ Vr: 120 µA @ 1200 V Capacitance @ Vr, F: 1650pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK HV ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19547-1,497-1954 7-2,497-19547-6 Base Product Number: STPSC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282008-STPSC20H12G2Y-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282008-STPSC20H12G2Y-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282008-STPSC20H12G2Y-TR
Win Source Part Number: 1282008-STPSC20H12G2 Y-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A Current - Reverse Leakage @ Vr: 120 µA @ 1200 V Capacitance @ Vr, F: 1650pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK HV ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19547-1,497-1954 7-2,497-19547-6 Base Product Number: STPSC20

Win Source Part Number: 1282008-STPSC20H12G2Y-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A
Current - Reverse Leakage @ Vr: 120 µA @ 1200 V
Capacitance @ Vr, F: 1650pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK HV
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19547-1,497-19547-2,497-19547-6
Base Product Number: STPSC20

Buy Now Datasheet
Single Diodes - 497-19547-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-19547-6-ND
Single Diodes 497-19547-6-ND
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D2PAK HV

Diode Silicon Carbide Schottky 1200V 20A Surface Mount D2PAK HV

Buy Now Datasheet
Single Diodes - 497-19547-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-19547-1-ND
Single Diodes 497-19547-1-ND
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D2PAK HV

Diode Silicon Carbide Schottky 1200V 20A Surface Mount D2PAK HV

Buy Now Datasheet
Single Diodes - 497-19547-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-19547-2-ND
Single Diodes 497-19547-2-ND
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D2PAK HV

Diode Silicon Carbide Schottky 1200V 20A Surface Mount D2PAK HV

Buy Now Datasheet
Singapore, Singapore
Automotive 1200 V 20 A Diode and Rectifier
280-STPSC20H12G2Y-TR
Automotive 1200 V 20 A Diode and Rectifier 280-STPSC20H12G2Y-TR
Automotive 1200 V, 20 A Silicon Carbide Diode Product overview: STPSC20H12G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12G2Y-TR can be used for catalog matching and distributor lookup.

Automotive 1200 V, 20 A Silicon Carbide Diode Product overview: STPSC20H12G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12G2Y-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 39AH3668 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
39AH3668
Rectifier Stmicroelectronics 39AH3668
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC20H12G2Y-TR
Schottky Diodes & Rectifiers STPSC20H12G2Y-TR
Schottky Diodes & Rectifiers Automotive 1200 V, 20 A High surge Silicon Carbide Power Schottky Diode

Schottky Diodes & Rectifiers Automotive 1200 V, 20 A High surge Silicon Carbide Power Schottky Diode

Buy Now Datasheet
Single Diodes STPSC20H12G2Y-TR
DIODE SIL CARB 1.2KV 20A D2PAK

DIODE SIL CARB 1.2KV 20A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC20H12G2Y-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC20H12G2Y-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC20H12G2Y-TR
DIODE SIL CARB 1.2KV 20A D2PAK

DIODE SIL CARB 1.2KV 20A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 1282008-STPSC20H12G2Y-TR 497-19547-6-ND 280-STPSC20H12G2Y-TR 39AH3668 STPSC20H12G2Y-TR STPSC20H12G2Y-TR STPSC20H12G2Y-TR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Automotive 1200 V 20 A Diode and Rectifier Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK-HV-3 D2PAK
VF 1.5 volts 1.5 volts 1.5 volts
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data