STMicroelectronics, Inc. 400 V 200 A Diode and Rectifier STTH200R04TV1

Description
400 V, 200 A Ultrafast Switching Rectifier Diode Product overview: STTH200R04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200R04TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400 V, 200 A Ultrafast Switching Rectifier Diode Product overview: STTH200R04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200R04TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400 V 200 A Diode and Rectifier
286-STTH200R04TV1
400 V 200 A Diode and Rectifier 286-STTH200R04TV1
400 V, 200 A Ultrafast Switching Rectifier Diode Product overview: STTH200R04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200R04TV1 can be used for catalog matching and distributor lookup.

400 V, 200 A Ultrafast Switching Rectifier Diode Product overview: STTH200R04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200R04TV1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STTH200R04TV1 - 1262166-STTH200R04TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH200R04TV1
1262166-STTH200R04TV1
Diodes, Rectifiers - Arrays - STTH200R04TV1 1262166-STTH200R04TV1
Manufacturer: STMicroelectronics Win Source Part Number: 1262166-STTH200R04TV 1 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 80μA @ 400V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100A Family Name: STTH200R04TV Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: ISOTOP Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 100A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): DWM2F100N120; DWM2F125N040; VS-UFB210FA40P; Introduction Date: March 31, 2007 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1262166-STTH200R04TV1
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 80μA @ 400V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Family Name: STTH200R04TV
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 100A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): DWM2F100N120; DWM2F125N040; VS-UFB210FA40P;
Introduction Date: March 31, 2007
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Diode Arrays - 497-12803-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12803-5-ND
Diode Arrays 497-12803-5-ND
Diode Array 2 Independent Standard 400V 100A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 400V 100A Chassis Mount ISOTOP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH200R04TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH200R04TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH200R04TV1
DIODE MODULE GP 400V 100A ISOTOP

DIODE MODULE GP 400V 100A ISOTOP

Supplier's Site
Diode, Standard, Dual, 200A, 400V, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics - 50P8766 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, Dual, 200A, 400V, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics
50P8766
Diode, Standard, Dual, 200A, 400V, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics 50P8766
DIODE, STANDARD, DUAL, 200A, 400V, ISOTOP; Repetitive Peak Reverse Voltage:400V; Average Forward Current:200A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins RoHS Compliant: Yes

DIODE, STANDARD, DUAL, 200A, 400V, ISOTOP; Repetitive Peak Reverse Voltage:400V; Average Forward Current:200A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH200R04TV1
Rectifiers STTH200R04TV1
Rectifiers Recovery Diode Ultra Fast

Rectifiers Recovery Diode Ultra Fast

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes Rectifiers
Product Number 286-STTH200R04TV1 1262166-STTH200R04TV1 497-12803-5-ND STTH200R04TV1 50P8766 STTH200R04TV1
Product Name 400 V 200 A Diode and Rectifier Diodes, Rectifiers - Arrays - STTH200R04TV1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, Dual, 200A, 400V, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifiers
Package Rail/Tube ISOTOP ISOTOP-4
RoHS Compliant RoHS RoHS
IO 100 amps
Tj -65 C (-85 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data