200 V, 1 A SOD123Flat Ultrafast Diode Product overview: STTH1R02ZF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R02ZF can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount SOD-123F
Diode Standard 200V 1A Surface Mount SOD-123F
Diode Standard 200V 1A Surface Mount SOD-123F
Manufacturer: STMicroelectronics
Win Source Part Number: 898464-STTH1R02ZF
Features: Diode Standard 200 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTH1
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18876-6, 497-18876-2, STTH1R02ZF-ND, 497-18876-1
Rectifiers Ultrafast rectifier
DIODE GEN PURP 200V 1A SOD123F
RECTIFIER, SINGLE, 1A, 200V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A SOD123F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH1R02ZF | 497-18876-2-ND | 898464-STTH1R02ZF | STTH1R02ZF | STTH1R02ZF | 07AH7120 | STTH1R02ZF |
| Product Name | 200 V 1 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH1R02ZF | Rectifiers | Single Diodes | Rectifier, Single, 1A, 200V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | ||||||
| Diode Type | Diode Standard 200 V 1A Surface Mount SOD-123F | ||||||
| Package | SOD123Flat-2 | SOD-123; SOD-123F | SOD-123 | ||||
| VF | 1 volts | 1 volts | 1 volts | ||||
| IR | 5.00E-4 mA |