Unidirectional TVS Diode, 142V Clamping, DO-201, Through Hole Product overview: STRVS142X02F from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 142V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 142V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS142X02F can be used for catalog matching and distributor lookup.
142V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Win Source Part Number: 990437-STRVS142X02F
Category: Circuit Protection>TVS - Diodes
Series: STRVS
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: MOSFET Protection
Standard Package: 600
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 102V
Voltage - Breakdown (Min): 114V
Voltage - Clamping (Max) @ Ipp: 142V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13720-3,497-1372
Base Product Number: STRVS142
Product Status: Obsolete
TVS DIODE 102VWM 142VC DO201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-STRVS142X02F | 497-13720-3-ND | 990437-STRVS142X02F | STRVS142X02F |
| Product Name | Through-Hole 142V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Ammo Pack | DO-201; DO-201AA, DO-27, Axial | DO-201AA, DO-27, Axial | DO-201; DO-201 |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |