STMicroelectronics, Inc. Schottky Diodes & Rectifiers STTH1R02ZFY

Description
Automotive ultrafast rectifier
Request a Quote Datasheet
Description
Automotive ultrafast rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STTH1R02ZFY - Rochester Electronics
Newburyport, MA, United States
Automotive ultrafast rectifier

Automotive ultrafast rectifier

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2396349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2396349
Schottky Diodes & Rectifiers 2396349
ST STTH1R02ZFY

ST STTH1R02ZFY

Supplier's Site
Schottky Diodes & Rectifiers - 2396350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2396350
Schottky Diodes & Rectifiers 2396350
ST STTH1R02ZFY

ST STTH1R02ZFY

Supplier's Site
Schottky Diodes & Rectifiers - 2396350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2396350P
Schottky Diodes & Rectifiers 2396350P
ST STTH1R02ZFY

ST STTH1R02ZFY

Supplier's Site
Automotive 200 V 1 A Diode and Rectifier - 280-STTH1R02ZFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200 V 1 A Diode and Rectifier
280-STTH1R02ZFY
Automotive 200 V 1 A Diode and Rectifier 280-STTH1R02ZFY
Automotive 200 V, 1 A SOD123Flat Ultrafast Diode Product overview: STTH1R02ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R02ZFY can be used for catalog matching and distributor lookup.

Automotive 200 V, 1 A SOD123Flat Ultrafast Diode Product overview: STTH1R02ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R02ZFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-18877-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18877-2-ND
Single Diodes 497-18877-2-ND
Diode Standard 200V 1A Surface Mount SOD-123F

Diode Standard 200V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-18877-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18877-6-ND
Single Diodes 497-18877-6-ND
Diode Standard 200V 1A Surface Mount SOD-123F

Diode Standard 200V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-18877-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18877-1-ND
Single Diodes 497-18877-1-ND
Diode Standard 200V 1A Surface Mount SOD-123F

Diode Standard 200V 1A Surface Mount SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH1R02ZFY - 845500-STTH1R02ZFY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1R02ZFY
845500-STTH1R02ZFY
Diodes, Rectifiers - Single - STTH1R02ZFY 845500-STTH1R02ZFY
Manufacturer: STMicroelectronics Win Source Part Number: 845500-STTH1R02ZFY Series: Automotive, AEC-Q101 Features: Diode 200 V Package: Reel - TR Family Name: STTH1 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18877-6, STTH1R02ZFY-ND, 497-18877-1, 497-18877-2

Manufacturer: STMicroelectronics
Win Source Part Number: 845500-STTH1R02ZFY
Series: Automotive, AEC-Q101
Features: Diode 200 V
Package: Reel - TR
Family Name: STTH1
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18877-6, STTH1R02ZFY-ND, 497-18877-1, 497-18877-2

Buy Now Datasheet
Rectifier, Single, 1A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26AH0267 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26AH0267
Rectifier, Single, 1A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26AH0267
RECTIFIER, SINGLE, 1A, 200V, SOD-123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:32ns; Forward Surge Current Ifsm Max:25A;RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 200V, SOD-123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:32ns; Forward Surge Current Ifsm Max:25A;RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - STTH1R02ZFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1R02ZFY
Single Diodes STTH1R02ZFY
DIODE GEN PURP 200V 1A SOD123F

DIODE GEN PURP 200V 1A SOD123F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1R02ZFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1R02ZFY
Discrete Semiconductor Products - Diodes - Rectifiers STTH1R02ZFY
DIODE GEN PURP 200V 1A SOD123F

DIODE GEN PURP 200V 1A SOD123F

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1R02ZFY
Rectifiers STTH1R02ZFY
Rectifiers Automotive ultrafast rectifier

Rectifiers Automotive ultrafast rectifier

Buy Now Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number STTH1R02ZFY 2396349 280-STTH1R02ZFY 497-18877-2-ND 845500-STTH1R02ZFY 26AH0267 STTH1R02ZFY STTH1R02ZFY STTH1R02ZFY
Product Name Schottky Diodes & Rectifiers Automotive 200 V 1 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH1R02ZFY Rectifier, Single, 1A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package SOD123-FLAT NEP SOD-123; SOD-123FL SOD-123; SOD-123F SOD123Flat-2
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Diode 200 V
Unlock Full Specs
to access all available technical data