Manufacturer: STMicroelectronics
Win Source Part Number: 054026-STTH16L06CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 8μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STTH16L06
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SF2008GHC0G; SF2008G; FFP20U60DNTU; YA975C6R;
Introduction Date: September 06, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3
600 V, 16 A dual Low Drop Ultrafast Diode Product overview: STTH16L06CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH16L06CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 10A TO220AB
DIODE ARRAY GP 600V 10A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 054026-STTH16L06CT | 497-3818-5-ND | 286-STTH16L06CT | STTH16L06CT | STTH16L06CT |
| Product Name | Diodes, Rectifiers - Arrays - STTH16L06CT | Diode Arrays | Dual 600 V 16 A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0080 mA | 0.0080 mA |