Diode Array 1 Pair Common Cathode Standard 200V 6.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
High Efficiency Fast Recovery Diode Product overview: STTH1302CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1302CG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282861-STTH1302CG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 6.5 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 6 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6.5A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH1302
Product Status: Obsolete
DIODE ARRAY GP 200V 6.5A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | STTH1302CG-ND | 286-STTH1302CG | 1282861-STTH1302CG | STTH1302CG |
| Product Name | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Rail/Tube | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK |
| RoHS Compliant | RoHS | |||
| IO | 6.5 amps |