Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 20A Through Hole TO-247-3
DIODE ARR SIC SCHOT 1200V TO247
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 497-STPSC40H12CWY-ND | 2735110P | STPSC40H12CWY |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -40 to 175 C (-40 to 347 F) | ||
| Package | TO-247; TO-247-3 | TO-247; TO-247 | TO-247 |
| Diode Type | Schottky |