5A, 1200V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTA512B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1200V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA512B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262120-STTA512B
Series: TURBOSWITCH
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: STTA512B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): RHRD4120S; RHRD6120S9A; RHRD4120S9A;
Introduction Date: November 10, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Diode Standard 1200V 5A Surface Mount DPAK
DIODE GEN PURP 1.2KV 5A DPAK
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 1200V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTA512B | 1262120-STTA512B | STTA512B-ND | STTA512B | 55813826 |
| Product Name | 5A 1200V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - STTA512B | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Package | Rail/Tube | ||||
| RoHS Compliant | RoHS | ||||
| IO | 5 amps | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard |