STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STTH1202DI

Description
Win Source Part Number: 1282031-STTH1202DI Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Insulated, TO-220AC Supplier Device Package: TO-220AC ins ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-7578-5,STTH1202D I Base Product Number: STTH120 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282031-STTH1202DI Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Insulated, TO-220AC Supplier Device Package: TO-220AC ins ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-7578-5,STTH1202D I Base Product Number: STTH120 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282031-STTH1202DI - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282031-STTH1202DI
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282031-STTH1202DI
Win Source Part Number: 1282031-STTH1202DI Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Insulated, TO-220AC Supplier Device Package: TO-220AC ins ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-7578-5,STTH1202D I Base Product Number: STTH120 Product Status: Obsolete

Win Source Part Number: 1282031-STTH1202DI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Insulated, TO-220AC
Supplier Device Package: TO-220AC ins
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-7578-5,STTH1202DI
Base Product Number: STTH120
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - 497-7578-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7578-5-ND
Single Diodes 497-7578-5-ND
Diode Standard 200V 12A Through Hole TO-220AC ins

Diode Standard 200V 12A Through Hole TO-220AC ins

Buy Now Datasheet
200 V 12 A Diode and Rectifier - 280-STTH1202DI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 V 12 A Diode and Rectifier
280-STTH1202DI
200 V 12 A Diode and Rectifier 280-STTH1202DI
200 V, 12 A Ultrafast Diode Product overview: STTH1202DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1202DI can be used for catalog matching and distributor lookup.

200 V, 12 A Ultrafast Diode Product overview: STTH1202DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1202DI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH1202DI
Rectifiers STTH1202DI
Rectifiers Recovery Diode Ultra Fast

Rectifiers Recovery Diode Ultra Fast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1202DI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1202DI
Discrete Semiconductor Products - Diodes - Rectifiers STTH1202DI
DIODE GP 200V 12A TO220AC INS

DIODE GP 200V 12A TO220AC INS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1282031-STTH1202DI 497-7578-5-ND 280-STTH1202DI STTH1202DI STTH1202DI
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 200 V 12 A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts
VR 200 volts
IR 0.0100 mA
trr 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 280-BAS116GW - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
3 suppliers
300V 15A Diode and Rectifier - 286-30CTH03PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers