Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK
650 V, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 6 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC6H065B-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898422-STPSC6H065B-T
Features: Diode Silicon Carbide Schottky 650 V 6A Surface Mount DPAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC6
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STPSC6H065BTR, 497-13171-2, 497-13171-1, 497-13171-6
Schottky Diodes & Rectifiers 650V Power Schottky 6A 10nC 175c
DIODE SIL CARBIDE 650V 6A DPAK
RECTIFIER, SIC SCHOTTKY, 650V, 6A, TO-252-3; Product Range:650V Series; Diode Configuration:Single
DIODE SIL CARBIDE 650V 6A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-13171-6-ND | 280-STPSC6H065B-TR | 898422-STPSC6H065B-TR | STPSC6H065B-TR | STPSC6H065B-TR | 43W6542 | STPSC6H065B-TR |
| Product Name | Single Diodes | Schottky 650 V 6 A Diode and Rectifier | Diodes, Rectifiers - Single - STPSC6H065B-TR | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Sic Schottky, 650V, 6A, To-252-3; Product Range Stmicroelectronics | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||||
| Package | Tape and Reel | DPAK; DPAK | D2PAK; D2PAK-2 | DPAK; TO-252 (DPAK) | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 6 amps | ||||||
| Life Cycle Stage | Active |