AUTOMOTIVE 100 V, 5 A POWER SCHO
DIODE SCHOTTK 100V 5A SOD128FLAT
DIODE SCHOTTK 100V 5A SOD128FLAT
AUTOMOTIVE 100 V, 5 A POWER SCHO
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-STPST5H100AFYCT-ND | 2735144P | STPST5H100AFY |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) |