STMicroelectronics, Inc. 1200V 60A Diode and Rectifier STTH12012TV1

Description
1200V 60A Ultrafast Rectifier Diode, SOT, Chassis Mount Product overview: STTH12012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12012TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1200V 60A Ultrafast Rectifier Diode, SOT, Chassis Mount Product overview: STTH12012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12012TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 60A Diode and Rectifier
286-STTH12012TV1
1200V 60A Diode and Rectifier 286-STTH12012TV1
1200V 60A Ultrafast Rectifier Diode, SOT, Chassis Mount Product overview: STTH12012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12012TV1 can be used for catalog matching and distributor lookup.

1200V 60A Ultrafast Rectifier Diode, SOT, Chassis Mount Product overview: STTH12012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12012TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-7576-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7576-5-ND
Diode Arrays 497-7576-5-ND
Diode Array 2 Independent Standard 1200V 60A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 1200V 60A Chassis Mount ISOTOP

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6870760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870760
Schottky Diodes & Rectifiers 6870760
STMicroelectronics STTH12012TV1 Diode

STMicroelectronics STTH12012TV1 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6870760P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870760P
Schottky Diodes & Rectifiers 6870760P
STMicroelectronics STTH12012TV1 Diode

STMicroelectronics STTH12012TV1 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1781379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1781379
Schottky Diodes & Rectifiers 1781379
STMicroelectronics STTH12012TV1 Diode

STMicroelectronics STTH12012TV1 Diode

Supplier's Site
Diodes, Rectifiers - Arrays - STTH12012TV1 - 1262136-STTH12012TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH12012TV1
1262136-STTH12012TV1
Diodes, Rectifiers - Arrays - STTH12012TV1 1262136-STTH12012TV1
Manufacturer: STMicroelectronics Win Source Part Number: 1262136-STTH12012TV1 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 125ns Current - Reverse Leakage @ Vr: 30μA @ 1200V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Family Name: STTH12012TV1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: ISOTOP Voltage - Forward (Vf) (Maximum) @ If: 2.25V @ 60A Voltage - DC Reverse (Vr) (Maximum): 1200V Introduction Date: March 02, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262136-STTH12012TV1
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 125ns
Current - Reverse Leakage @ Vr: 30μA @ 1200V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Family Name: STTH12012TV1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 2.25V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH12012TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH12012TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH12012TV1
DIODE MODULE GP 1200V 60A ISOTOP

DIODE MODULE GP 1200V 60A ISOTOP

Supplier's Site
Fast Recovery Rectifier Array, 60A, Isotop; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 57P2306 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Rectifier Array, 60A, Isotop; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
57P2306
Fast Recovery Rectifier Array, 60A, Isotop; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 57P2306
FAST RECOVERY RECTIFIER ARRAY, 60A, ISOTOP; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):60A; Diode Configuration:Dual Isolated; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:50ns; No. of Pins:4 Pin RoHS Compliant: Yes

FAST RECOVERY RECTIFIER ARRAY, 60A, ISOTOP; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):60A; Diode Configuration:Dual Isolated; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:50ns; No. of Pins:4 Pin RoHS Compliant: Yes

Supplier's Site
Diode Arrays - STTH12012TV1 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH12012TV1
Diode Arrays STTH12012TV1
DIODE MODULE 1.2KV 60A ISOTOP

DIODE MODULE 1.2KV 60A ISOTOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH12012TV1
Rectifiers STTH12012TV1
Rectifiers high voltage diode

Rectifiers high voltage diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Diode Arrays Diodes Rectifiers
Product Number 286-STTH12012TV1 497-7576-5-ND 6870760 6870760P 1262136-STTH12012TV1 STTH12012TV1 57P2306 STTH12012TV1 STTH12012TV1
Product Name 1200V 60A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - STTH12012TV1 Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Rectifier Array, 60A, Isotop; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Diode Arrays Rectifiers
Package Rail/Tube ISOTOP Isotop ISOTOP ISOTOP
RoHS Compliant RoHS RoHS RoHS RoHS
IO 60 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky Schottky Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT74,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details