DIODE SCHOTTKY 100V 5A TO252
DIODE SCHOTTKY 100V 5A TO252
100 V, 5 A, DPAK POWER SCHOTTKY
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diodes |
| Product Number | 2751380P | 497-STPST5H100SB-TRDKR-ND |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes |
| Arrangement | Common Catode | |
| Diode Type | Schottky | |
| Diode Applications | Rectifier |