STMicroelectronics, Inc. 600V 1A Diode and Rectifier STTH1R06

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STTH1R06 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41

Supplier's Site Datasheet
600V 1A Diode and Rectifier - 280-STTH1R06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-STTH1R06
600V 1A Diode and Rectifier 280-STTH1R06
600V 1A Ultrafast Rectifier Diode, DO-41 Product overview: STTH1R06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06 can be used for catalog matching and distributor lookup.

600V 1A Ultrafast Rectifier Diode, DO-41 Product overview: STTH1R06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-14738-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14738-3-ND
Single Diodes 497-14738-3-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 497-14738-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14738-1-ND
Single Diodes 497-14738-1-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4866056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4866056
Schottky Diodes & Rectifiers 4866056
Turbo2 rectifier STTH1R06 1A 600V

Turbo2 rectifier STTH1R06 1A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1686286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686286
Schottky Diodes & Rectifiers 1686286
Turbo2 rectifier STTH1R06 1A 600V

Turbo2 rectifier STTH1R06 1A 600V

Supplier's Site
Diodes, Rectifiers - Single - STTH1R06 - 038231-STTH1R06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1R06
038231-STTH1R06
Diodes, Rectifiers - Single - STTH1R06 038231-STTH1R06
Manufacturer: STMicroelectronics Win Source Part Number: 038231-STTH1R06 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038231-STTH1R06
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH1R06
Rectifiers STTH1R06
Rectifiers Turbo II Ultrafast High Rectifier

Rectifiers Turbo II Ultrafast High Rectifier

Buy Now Datasheet
Diode, Rectifier Ultrafast, 1A Do41; Repetitive Peak Reverse Voltage Stmicroelectronics - 51R7455 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier Ultrafast, 1A Do41; Repetitive Peak Reverse Voltage Stmicroelectronics
51R7455
Diode, Rectifier Ultrafast, 1A Do41; Repetitive Peak Reverse Voltage Stmicroelectronics 51R7455
DIODE, RECTIFIER ULTRAFAST, 1A DO41; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:45ns; Forward Surge Current:25A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, RECTIFIER ULTRAFAST, 1A DO41; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:45ns; Forward Surge Current:25A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Single Diodes - STTH1R06 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1R06
Single Diodes STTH1R06
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site Datasheet
STTH1R06 Series 1 A 1.7 V 45 ns Through Hole Turbo 2 Ultrafast Rectifier - DO-41 - 761-STTH1R06 - Utmel Electronic Limited
Hong Kong, China
STTH1R06 Series 1 A 1.7 V 45 ns Through Hole Turbo 2 Ultrafast Rectifier - DO-41
761-STTH1R06
STTH1R06 Series 1 A 1.7 V 45 ns Through Hole Turbo 2 Ultrafast Rectifier - DO-41 761-STTH1R06
STTH1R06 Series 1 A 1.7 V 45 ns Through Hole Turbo 2 Ultrafast Rectifier - DO-41

STTH1R06 Series 1 A 1.7 V 45 ns Through Hole Turbo 2 Ultrafast Rectifier - DO-41

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1R06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1R06
Discrete Semiconductor Products - Diodes - Rectifiers STTH1R06
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number STTH1R06 280-STTH1R06 497-14738-3-ND 4866056 038231-STTH1R06 STTH1R06 51R7455 STTH1R06 761-STTH1R06 STTH1R06
Product Name 600V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STTH1R06 Rectifiers Diode, Rectifier Ultrafast, 1A Do41; Repetitive Peak Reverse Voltage Stmicroelectronics Single Diodes STTH1R06 Series 1 A 1.7 V 45 ns Through Hole Turbo 2 Ultrafast Rectifier - DO-41 Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-41; DO-41 2 PLASTIC Tape and Reel Do-41 DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial DO-41
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data