Manufacturer: STMicroelectronics
Win Source Part Number: 031567-STTH1R02A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Diode Standard 200V 1.5A Surface Mount SMA
Diode Standard 200V 1.5A Surface Mount SMA
Diode Standard 200V 1.5A Surface Mount SMA
1.5A 200V Ultrafast Rectifier Diode, SMA, Surface Mount Product overview: STTH1R02A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R02A can be used for catalog matching and distributor lookup.
Rectifiers Ultrafast recovery Diode
DIODE GEN PURP 200V 1.5A SMA
DIODE GEN PURP 200V 1.5A SMA
DIODE GEN PURP 200V 1.5A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 031567-STTH1R02A | 497-5254-1-ND | 280-STTH1R02A | STTH1R02A | 761-STTH1R02A | STTH1R02A | STTH1R02A |
| Product Name | Diodes, Rectifiers - Single - STTH1R02A | Single Diodes | SMD 1.5A 200V Diode and Rectifier | Rectifiers | DIODE GEN PURP 200V 1.5A SMA | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 200 volts | 200 volts | 200 volts | ||||
| IR | 0.0030 mA | 0.0030 mA | 0.0030 mA | ||||
| trr | 30 ns |