Diode Standard 600V 30A Through Hole DOP3I
Manufacturer: STMicroelectronics
Win Source Part Number: 1103953-STTH3006PI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 30A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DOP3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
30A 600V Ultrafast Rectifier Diode, Through Hole Product overview: STTH3006PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3006PI can be used for catalog matching and distributor lookup.
Diode Ultrafast 30A 600V DOP3I
Diode Ultrafast 30A 600V DOP3I
Diode Ultrafast 30A 600V DOP3I
DIODE GEN PURP 600V 30A DOP3I
DIODE GEN PURP 600V 30A DOP3I
FAST RECOVERY DIODE, 30A, 600V, DOP-3I; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single
Rectifiers Turbo 2 RECTIFIER Ultrafast Hi Vltg
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 497-5279-5-ND | 1103953-STTH3006PI | 280-STTH3006PI | 6870836P | 6870836 | STTH3006PI | STTH3006PI | 57P2441 | STTH3006PI |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH3006PI | Through-Hole 30A 600V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Fast Recovery Diode, 30A, 600V, Dop-3I; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||||
| Diode Type | Standard | ||||||||
| VF | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | |||||
| VR | 600 volts | 600 volts | |||||||
| IR | 0.0250 mA | 0.0250 mA |