400 V, 20 A Ultrafast Switching Rectifier Diode Product overview: STTH20R04FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH20R04FP can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 20A, 400V V(RRM), Silicon, TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 054310-STTH20R04FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 20A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 20μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Diode Standard 400V 20A Through Hole TO-220FPAC
DIODE GP 400V 20A TO220FPAC
Rectifiers High Effecientcy Rectifier
ULTRAFAST 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:20A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-STTH20R04FP | STTH20R04FP | 054310-STTH20R04FP | 497-15807-5-ND | STTH20R04FP | STTH20R04FP | 50P8763 |
| Product Name | 400 V 20 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH20R04FP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Ultrafast 400V; Repetitive Peak Reverse Voltage Stmicroelectronics | |
| Package | Rail/Tube | TO-220; TO-220FPAC 2 | TO-220-2 FP | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 20 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | |||
| Life Cycle Stage | Active | Removed |