STMicroelectronics, Inc. Single Diodes STTH10R04B

Description
Diode Standard 400V 10A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Standard 400V 10A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - STTH10R04B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH10R04B-ND
Single Diodes STTH10R04B-ND
Diode Standard 400V 10A Surface Mount DPAK

Diode Standard 400V 10A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-STTH10R04B
Diode and Rectifier 280-STTH10R04B
High Efficiency Rectifier Product overview: STTH10R04B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH10R04B can be used for catalog matching and distributor lookup.

High Efficiency Rectifier Product overview: STTH10R04B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH10R04B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282025-STTH10R04B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282025-STTH10R04B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282025-STTH10R04B
Win Source Part Number: 1282025-STTH10R04B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Reverse Recovery Time (trr): 40 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: 175°C (Max) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH10 Product Status: Obsolete

Win Source Part Number: 1282025-STTH10R04B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH10
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH10R04B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH10R04B
Discrete Semiconductor Products - Diodes - Rectifiers STTH10R04B
DIODE GEN PURP 400V 10A DPAK

DIODE GEN PURP 400V 10A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number STTH10R04B-ND 280-STTH10R04B 1282025-STTH10R04B STTH10R04B
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Rail/Tube
RoHS Compliant RoHS
IO 10 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data