DIODE SCHOTTKY 100V 15A TO252
DIODE SCHOTTKY 100V 15A TO252
100 V, 15 A, DPAK POWER SCHOTTKY
100 V, 15 A, DPAK POWER SCHOTTKY
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | 497-STPST15H100SB-TR-ND | 2751374 | STPST15H100SB-TR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | ||
| Arrangement | Common Catode | ||
| Diode Type | Schottky | ||
| Diode Applications | Rectifier |