5A, 1200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, TO-220FPAC, 2 PIN Product overview: STTA512FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA512FP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054298-STTA512FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Standard 1200V 5A Through Hole TO-220FPAC
DIODE GP 1.2KV 5A TO220FPAC
RECTIFIERS 5 AMP 1200 VOLT TO-220-2 FP. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTA512FP | 054298-STTA512FP | 497-4402-5-ND | STTA512FP | 79051345 |
| Product Name | 5A 1200V Diode and Rectifier | Diodes, Rectifiers - Single - STTA512FP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier |
| Package | Rail/Tube | ||||
| RoHS Compliant | RoHS | ||||
| IO | 5 amps | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard |