Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 2A Surface Mount SMB
Manufacturer: STMicroelectronics
Win Source Part Number: 031574-STTH2L06U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 2μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Phase, 1 Element, 2A, 600V V(RRM), Silicon
600V 2A Ultrafast Rectifier Diode, SMB, Surface Mount Product overview: STTH2L06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2L06U can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 2A SMB
DIODE GEN PURP 600V 2A SMB
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 497-3757-6-ND | 031574-STTH2L06U | STTH2L06U | 280-STTH2L06U | STTH2L06U | STTH2L06U |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH2L06U | SMD 600V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0020 mA | 0.0020 mA |