STMicroelectronics, Inc. Single Diodes STTH20R04G

Description
Diode Standard 400V 20A Surface Mount D2PAK
Request a Quote Datasheet
Description
Diode Standard 400V 20A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - STTH20R04G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH20R04G-ND
Single Diodes STTH20R04G-ND
Diode Standard 400V 20A Surface Mount D2PAK

Diode Standard 400V 20A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282024-STTH20R04G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282024-STTH20R04G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282024-STTH20R04G
Win Source Part Number: 1282024-STTH20R04G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 20 A Reverse Recovery Time (trr): 45 ns Current - Reverse Leakage @ Vr: 20 µA @ 400 V Operating Temperature - Junction: 175°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH2 Product Status: Obsolete

Win Source Part Number: 1282024-STTH20R04G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 20 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 20 µA @ 400 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH2
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-STTH20R04G
Diode and Rectifier 280-STTH20R04G
High efficiency recrifier Product overview: STTH20R04G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH20R04G can be used for catalog matching and distributor lookup.

High efficiency recrifier Product overview: STTH20R04G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH20R04G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH20R04G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH20R04G
Discrete Semiconductor Products - Diodes - Rectifiers STTH20R04G
DIODE GEN PURP 400V 20A D2PAK

DIODE GEN PURP 400V 20A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number STTH20R04G-ND 1282024-STTH20R04G 280-STTH20R04G STTH20R04G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Diode Type Standard
VF 1.7 volts
VR 400 volts
IR 0.0200 mA
Unlock Full Specs
to access all available technical data