Diode Standard 600V 30A Through Hole DOP3I
Manufacturer: STMicroelectronics
Win Source Part Number: 1262179-STTH3006DPI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DOP3I-2 Insulated (Straight Leads)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 40μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STTH3006DPI
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: DOP3I
Voltage - Forward (Vf) (Maximum) @ If: 3.6V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Introduction Date: October 16, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 30A DOP3I
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-3245-5-ND | 1262179-STTH3006DPI | 57P2440 | STTH3006DPI | STTH3006DPI |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH3006DPI | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | ||||
| VF | 3.6 volts | 3.6 volts | |||
| VR | 600 volts |