STMicroelectronics, Inc. TVS Diodes STRVS185X02B

Description
185V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMB
Request a Quote Datasheet
Description
185V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13722-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13722-2-ND
TVS Diodes 497-13722-2-ND
185V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMB

185V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298404-STRVS185X02B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298404-STRVS185X02B
Circuit Protection - TVS - Diodes 1298404-STRVS185X02B
Win Source Part Number: 1298404-STRVS185X02B Category: Circuit Protection>TVS - Diodes Series: STRVS Type: Zener Package: Tape & Reel Applications: MOSFET Protection Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128V Voltage - Breakdown (Min): 143V Voltage - Clamping (Max) @ Ipp: 185V Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-13722-1,497-1372 2-2,-497-13722-1,-49 7-13722-2,497-13722- 6,-497-13722-6 Base Product Number: STRVS185 Product Status: Obsolete

Win Source Part Number: 1298404-STRVS185X02B
Category: Circuit Protection>TVS - Diodes
Series: STRVS
Type: Zener
Package: Tape & Reel
Applications: MOSFET Protection
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128V
Voltage - Breakdown (Min): 143V
Voltage - Clamping (Max) @ Ipp: 185V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13722-1,497-13722-2,-497-13722-1,-497-13722-2,497-13722-6,-497-13722-6
Base Product Number: STRVS185
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
185V 2A TVS Protection Diode
144-STRVS185X02B
185V 2A TVS Protection Diode 144-STRVS185X02B
Unidirectional TVS Diode, 185V Clamping, SMB, 2A Peak Pulse Product overview: STRVS185X02B from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 185V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 185V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS185X02B can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 185V Clamping, SMB, 2A Peak Pulse Product overview: STRVS185X02B from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 185V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 185V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS185X02B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STRVS185X02B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STRVS185X02B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STRVS185X02B
TVS DIODE 128VWM 185VC SMB

TVS DIODE 128VWM 185VC SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13722-2-ND 1298404-STRVS185X02B 144-STRVS185X02B STRVS185X02B
Product Name TVS Diodes Circuit Protection - TVS - Diodes 185V 2A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape and Reel SMB; SMB
VC 185 volts 185 volts 185 volts
VBR 143 volts 143 volts 143 volts
Unlock Full Specs
to access all available technical data