Manufacturer: STMicroelectronics
Win Source Part Number: 1262158-STTH1R02Q
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: STTH1R02
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 1.5A
Current - Reverse Leakage at Vr: 3μA at 200V
1.5A 200V Ultrafast Rectifier Diode, DO-15, 30ns Product overview: STTH1R02Q from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R02Q can be used for catalog matching and distributor lookup.
Diode Standard 200V 1.5A Through Hole DO-15
Diode Standard 200V 1.5A Through Hole DO-15
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 200V V(RRM), Silicon, DO-15
760mV@1.5A 23ns Single 1.5A 200V DO-15 Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 200V 1.5A DO15
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1262158-STTH1R02Q | 7958593P | 280-STTH1R02Q | 497-12801-3-ND | STTH1R02Q | STTH1R02Q | STTH1R02Q | 57P2253 |
| Product Name | Diodes, Rectifiers - Single - STTH1R02Q | Switching Diodes | 1.5A 200V Diode and Rectifier | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | |
| Configuration | Single | |||||||
| VF | 1 volts | 0.7600 volts | 1 volts | |||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0030 mA | |||||||
| trr | 30 ns | 23 ns |