STTH25M06B-TR ultrafast high volt diode
STTH25M06B-TR, Humidity/Temp Sensor
STTH25M06B-TR, Humidity/Temp Sensor
Diode Standard 600V 25A Through Hole TO-220FPAC
Diode Standard 600V 25A Through Hole TO-220FPAC
DIODE GP 600V 25A TO220FPAC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Rectifiers | Diodes |
| Product Number | 2097620 | 2097620P | 497-STTH25M06B-CT-ND | STTH25M06B-TR | STTH25M06B-TR |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | DPAK; Dpak | TO-252 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Arrangement | Common Anode | ||||
| Diode Type | Schottky | ||||
| Diode Applications | Rectifier |