STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays STTH120R04TV2

Description
Win Source Part Number: 1282853-STTH120R04TV 2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 60 A Reverse Recovery Time (trr): 80 ns Current - Reverse Leakage @ Vr: 60 µA @ 400 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH120 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282853-STTH120R04TV 2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 60 A Reverse Recovery Time (trr): 80 ns Current - Reverse Leakage @ Vr: 60 µA @ 400 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH120 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282853-STTH120R04TV2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282853-STTH120R04TV2
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282853-STTH120R04TV2
Win Source Part Number: 1282853-STTH120R04TV 2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 60 A Reverse Recovery Time (trr): 80 ns Current - Reverse Leakage @ Vr: 60 µA @ 400 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH120 Product Status: Obsolete

Win Source Part Number: 1282853-STTH120R04TV2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 60 A
Reverse Recovery Time (trr): 80 ns
Current - Reverse Leakage @ Vr: 60 µA @ 400 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH120
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
286-STTH120R04TV2
Diode and Rectifier 286-STTH120R04TV2
Ultrafast recovery diodes Product overview: STTH120R04TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH120R04TV2 can be used for catalog matching and distributor lookup.

Ultrafast recovery diodes Product overview: STTH120R04TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH120R04TV2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - STTH120R04TV2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
STTH120R04TV2-ND
Diode Arrays STTH120R04TV2-ND
Diode Array 2 Independent Standard 400V 60A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 400V 60A Chassis Mount ISOTOP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH120R04TV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH120R04TV2
Discrete Semiconductor Products - Diodes - Rectifiers STTH120R04TV2
DIODE MODULE GP 400V 60A ISOTOP

DIODE MODULE GP 400V 60A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1282853-STTH120R04TV2 286-STTH120R04TV2 STTH120R04TV2-ND STTH120R04TV2
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.5 volts 1.5 volts
VR 400 volts
IR 0.0600 mA
Package ISOTOP Rail/Tube ISOTOP
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers