STMicroelectronics, Inc. SMD 600V 2A Diode and Rectifier STTH2R06U

Description
600V 2A Ultrafast Rectifier Diode, SMB, Surface Mount Product overview: STTH2R06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R06U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 2A Ultrafast Rectifier Diode, SMB, Surface Mount Product overview: STTH2R06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R06U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V 2A Diode and Rectifier
280-STTH2R06U
SMD 600V 2A Diode and Rectifier 280-STTH2R06U
600V 2A Ultrafast Rectifier Diode, SMB, Surface Mount Product overview: STTH2R06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R06U can be used for catalog matching and distributor lookup.

600V 2A Ultrafast Rectifier Diode, SMB, Surface Mount Product overview: STTH2R06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R06U can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-3776-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3776-1-ND
Single Diodes 497-3776-1-ND
Diode Standard 600V 2A Surface Mount SMB

Diode Standard 600V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-3776-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3776-2-ND
Single Diodes 497-3776-2-ND
Diode Standard 600V 2A Surface Mount SMB

Diode Standard 600V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-3776-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3776-6-ND
Single Diodes 497-3776-6-ND
Diode Standard 600V 2A Surface Mount SMB

Diode Standard 600V 2A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH2R06U - 093844-STTH2R06U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH2R06U
093844-STTH2R06U
Diodes, Rectifiers - Single - STTH2R06U 093844-STTH2R06U
Manufacturer: STMicroelectronics Win Source Part Number: 093844-STTH2R06U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 2μA @ 600V Operating Temperature - Junction: -40°C to 175°C Family Name: STTH2R06 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): UF2J_R2_00001; CMR2S-06 TR13 Tin/Lead; UF2J_R1_00001; RS2J; Introduction Date: September 07, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 093844-STTH2R06U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 2μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Family Name: STTH2R06
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UF2J_R2_00001; CMR2S-06 TR13 Tin/Lead; UF2J_R1_00001; RS2J;
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 249735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
249735
Schottky Diodes & Rectifiers 249735
Fast hi-voltage diode STTH2R06U 2A 600V

Fast hi-voltage diode STTH2R06U 2A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1661120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661120
Schottky Diodes & Rectifiers 1661120
Fast hi-voltage diode STTH2R06U 2A 600V

Fast hi-voltage diode STTH2R06U 2A 600V

Supplier's Site
DIODE GEN PURP 600V 2A SMB - 761-STTH2R06U - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 2A SMB
761-STTH2R06U
DIODE GEN PURP 600V 2A SMB 761-STTH2R06U
DIODE GEN PURP 600V 2A SMB

DIODE GEN PURP 600V 2A SMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH2R06U
Rectifiers STTH2R06U
Rectifiers RECTIFIER

Rectifiers RECTIFIER

Buy Now Datasheet
Diode, Fast, 2A, 600V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 06X0894 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 2A, 600V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
06X0894
Diode, Fast, 2A, 600V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 06X0894
DIODE, FAST, 2A, 600V, DO-214AA-2; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

DIODE, FAST, 2A, 600V, DO-214AA-2; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site
Single Diodes - STTH2R06U - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH2R06U
Single Diodes STTH2R06U
DIODE GEN PURP 600V 2A SMB

DIODE GEN PURP 600V 2A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH2R06U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH2R06U
Discrete Semiconductor Products - Diodes - Rectifiers STTH2R06U
DIODE GEN PURP 600V 2A SMB

DIODE GEN PURP 600V 2A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 280-STTH2R06U 497-3776-1-ND 093844-STTH2R06U 249735 761-STTH2R06U STTH2R06U 06X0894 STTH2R06U STTH2R06U
Product Name SMD 600V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH2R06U Schottky Diodes & Rectifiers DIODE GEN PURP 600V 2A SMB Rectifiers Diode, Fast, 2A, 600V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel Do-214aa (smb) SMB; DO-214AA, SMB SMB SMB; DO-214AA, SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS
IO 2 amps
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data