Manufacturer: STMicroelectronics
Win Source Part Number: 031563-STTH12R06D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 12A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 45μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
STMicroelectronics STTH12R06D Diode
STMicroelectronics STTH12R06D Diode
STMicroelectronics STTH12R06D Diode
600V 12A Ultrafast Rectifier Diode TO-220AC Product overview: STTH12R06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06D can be used for catalog matching and distributor lookup.
Diode Standard 600V 12A Through Hole TO-220AC
DIODE GEN PURP 600V 12A TO220AC
DIODE GEN PURP 600V 12A TO220AC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 031563-STTH12R06D | 4862903 | 4862903P | 280-STTH12R06D | 497-STTH12R06D-ND | STTH12R06D | STTH12R06D | STTH12R06D |
| Product Name | Diodes, Rectifiers - Single - STTH12R06D | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 600V 12A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | |||||||
| VF | 2.9 volts | 2.9 volts | 2.9 volts | |||||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.0450 mA | 0.0450 mA | ||||||
| trr | 45 ns | 25 ns |