STMicroelectronics, Inc. 5A 600V Diode and Rectifier STTA506D

Description
5A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA506D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA506D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA506D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA506D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A 600V Diode and Rectifier - 280-STTA506D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 600V Diode and Rectifier
280-STTA506D
5A 600V Diode and Rectifier 280-STTA506D
5A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA506D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA506D can be used for catalog matching and distributor lookup.

5A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA506D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA506D can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTA506D - 054297-STTA506D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA506D
054297-STTA506D
Diodes, Rectifiers - Single - STTA506D 054297-STTA506D
Manufacturer: STMicroelectronics Win Source Part Number: 054297-STTA506D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054297-STTA506D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 497-3239-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3239-5-ND
Single Diodes 497-3239-5-ND
Diode Standard 600V 5A Through Hole TO-220AC

Diode Standard 600V 5A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA506D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA506D
Discrete Semiconductor Products - Diodes - Rectifiers STTA506D
DIODE GEN PURP 600V 5A TO220AC

DIODE GEN PURP 600V 5A TO220AC

Supplier's Site
5A, 600V, SILICON, RECTIFIER DIODE, TO-220AC - STTA506D - Karl Kruse GmbH & Co. KG
Kaarst, Germany
5A, 600V, SILICON, RECTIFIER DIODE, TO-220AC
STTA506D
5A, 600V, SILICON, RECTIFIER DIODE, TO-220AC STTA506D
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-STTA506D 054297-STTA506D 497-3239-5-ND STTA506D STTA506D
Product Name 5A 600V Diode and Rectifier Diodes, Rectifiers - Single - STTA506D Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers 5A, 600V, SILICON, RECTIFIER DIODE, TO-220AC
Package Rail/Tube TO-220 TO-220
RoHS Compliant RoHS
IO 5 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data