Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Manufacturer: STMicroelectronics
Win Source Part Number: 091876-STTH2003CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STTH2003C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): YG985C3R; SFF2005G; SFF2005G C0; SF20LC30SM; VS-20CTH03FP-N3; 20FL2CZ47A(181MA,F; 20FL2CZ47A€;
Introduction Date: August 22, 2003
ECCN: EAR99
Country of Origin: China, Italy, Malta, Morocco, Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
300V 20A Ultrafast Rectifier Diode, TO-220-3 Product overview: STTH2003CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH2003CFP can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 10A TO220FP
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 300V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 300V 10A TO220FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diode Arrays |
| Product Number | 497-4407-5-ND | 091876-STTH2003CFP | 286-STTH2003CFP | STTH2003CFP | 16485887 | 57P2377 | STTH2003CFP |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH2003CFP | 300V 20A TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Rectifier Stmicroelectronics | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220FP | Rail/Tube | TO-220 | TO-220; TO-220-3 Full Pack | ||
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active |