600V 15A Ultrafast Rectifier Diode TO-220AC Product overview: STTH15R06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15R06D can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 091206-STTH15R06D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 15A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 60μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
FAST RECOVERY DIODE, 15A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
DIODE GEN PURP 600V 15A TO220AC
DIODE GEN PURP 600V 15A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH15R06D | 497-5408-5-ND | 091206-STTH15R06D | 57P2323 | STTH15R06D | STTH15R06D | STTH15R06D |
| Product Name | 600V 15A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH15R06D | Fast Recovery Diode, 15A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Rail/Tube | TO-220AC | TO-220 | TO-220; TO-220-2 | |||
| RoHS Compliant | RoHS | ||||||
| IO | 15 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |