Manufacturer: STMicroelectronics
Win Source Part Number: 054299-STTH1002CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
200 V, 10 A dual Ultrafast Diode Product overview: STTH1002CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 8A D2PAK
DIODE ARRAY GP 200V 8A D2PAK
RECTIFIER, DUAL, 10A, 200V, TO-262; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:25ns; Forward Surge RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 054299-STTH1002CG-TR | 286-STTH1002CG-TR | 497-8911-1-ND | STTH1002CG-TR | STTH1002CG-TR | STTH1002CG-TR | 51AC9608 | 57P2278 |
| Product Name | Diodes, Rectifiers - Arrays - STTH1002CG-TR | Dual 200 V 10 A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers | Rectifier, Dual, 10A, 200V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.05 volts | ||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA |