STMicroelectronics, Inc. Schottky 650V 6 A Diode and Rectifier STPSC6TH13TI

Description
2 x 650V tandem, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6TH13TI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC6TH13TI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 x 650V tandem, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6TH13TI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC6TH13TI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 650V 6 A Diode and Rectifier
286-STPSC6TH13TI
Schottky 650V 6 A Diode and Rectifier 286-STPSC6TH13TI
2 x 650V tandem, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6TH13TI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC6TH13TI can be used for catalog matching and distributor lookup.

2 x 650V tandem, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6TH13TI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC6TH13TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STPSC6TH13TI - 935621-STPSC6TH13TI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPSC6TH13TI
935621-STPSC6TH13TI
Diodes, Rectifiers - Arrays - STPSC6TH13TI 935621-STPSC6TH13TI
Manufacturer: STMicroelectronics Win Source Part Number: 935621-STPSC6TH13TI Features: Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650 V 6A Through Hole TO-220-3 Speed: No Recovery Time > 500mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STPSC6 Categories: Discrete Semiconductor Products Case / Package: TO-220AB Insulated ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-14199-5, 497-14199-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935621-STPSC6TH13TI
Features: Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650 V 6A Through Hole TO-220-3
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STPSC6
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB Insulated
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-14199-5, 497-14199-5

Buy Now Datasheet
Diode Arrays - 497-14199-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-14199-5-ND
Diode Arrays 497-14199-5-ND
Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650V 6A Through Hole TO-220-3

Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650V 6A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC6TH13TI
Schottky Diodes & Rectifiers STPSC6TH13TI
Schottky Diodes & Rectifiers Dual 650V Pwr Schtky Silicn Carbide Diode

Schottky Diodes & Rectifiers Dual 650V Pwr Schtky Silicn Carbide Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC6TH13TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC6TH13TI
Discrete Semiconductor Products - Diodes - Rectifiers STPSC6TH13TI
DIODE ARRAY SCHOTTKY 650V TO220

DIODE ARRAY SCHOTTKY 650V TO220

Supplier's Site
Rectifier Stmicroelectronics - 40X8797 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X8797
Rectifier Stmicroelectronics 40X8797
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 286-STPSC6TH13TI 935621-STPSC6TH13TI 497-14199-5-ND STPSC6TH13TI STPSC6TH13TI 40X8797
Product Name Schottky 650V 6 A Diode and Rectifier Diodes, Rectifiers - Arrays - STPSC6TH13TI Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Package Rail/Tube TO-220; TO-220AB Insulated TO-220; TO-220-3 TO-220-3 TO-220
RoHS Compliant RoHS
IO 6 amps
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Dual high-voltage switching diodes - BAV23S,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers