AUTOMOTIVE 100 V, 8 A POWER SCHO
DIODE SCHOTTKY 100V 8A TO277A
DIODE SCHOTTKY 100V 8A TO277A
AUTOMOTIVE 100 V, 8 A POWER SCHO
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 2735156 | 497-STPST8H100SFYCT-ND | STPST8H100SFY |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | ||
| Diode Type | Schottky | ||
| Diode Applications | Rectifier | ||
| RoHS Compliant | RoHS |