STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays STTH12002TV1

Description
Win Source Part Number: 1282855-STTH12002TV1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 60 A Reverse Recovery Time (trr): 43 ns Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-3541-5,497-3541- 5R Base Product Number: STTH120 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282855-STTH12002TV1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 60 A Reverse Recovery Time (trr): 43 ns Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-3541-5,497-3541- 5R Base Product Number: STTH120 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282855-STTH12002TV1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282855-STTH12002TV1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282855-STTH12002TV1
Win Source Part Number: 1282855-STTH12002TV1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 60 A Reverse Recovery Time (trr): 43 ns Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-3541-5,497-3541- 5R Base Product Number: STTH120 Product Status: Obsolete

Win Source Part Number: 1282855-STTH12002TV1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 60 A
Reverse Recovery Time (trr): 43 ns
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-3541-5,497-3541-5R
Base Product Number: STTH120
Product Status: Obsolete

Buy Now Datasheet
Diode Arrays - 497-3541-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3541-5-ND
Diode Arrays 497-3541-5-ND
Diode Array 2 Independent Standard 200V 60A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 200V 60A Chassis Mount ISOTOP

Buy Now Datasheet
Singapore, Singapore
60A 200V Diode and Rectifier
286-STTH12002TV1
60A 200V Diode and Rectifier 286-STTH12002TV1
60A, 200V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: STTH12002TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12002TV1 can be used for catalog matching and distributor lookup.

60A, 200V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: STTH12002TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12002TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH12002TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH12002TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH12002TV1
DIODE MODULE GP 200V 60A ISOTOP

DIODE MODULE GP 200V 60A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1282855-STTH12002TV1 497-3541-5-ND 286-STTH12002TV1 STTH12002TV1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 60A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 200 volts
IR 0.0500 mA
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B5V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details