650 V power Schottky silicon-carbide diode Product overview: STPSC40065CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC40065CW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898418-STPSC40065CW
Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650 V 20A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STPSC40065
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15958-5, STPSC40065CW-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A Through Hole TO-247-3
Schottky Diodes & Rectifiers 650 V power Schottky silicon-carbide diode
DIODE SCHOTTKY 650V TO-247
DIODE ARR SIC 650V 20A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 286-STPSC40065CW | 898418-STPSC40065CW | 497-15958-5-ND | STPSC40065CW | STPSC40065CW | STPSC40065CW |
| Product Name | Schottky 650 V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPSC40065CW | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650 V 20A Through Hole TO-247-3 | |||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247-3 | TO-247; TO-247-3 | TO-247 |