STMicroelectronics, Inc. 600V 1A Diode and Rectifier STTH1L06U

Description
600V 1A Ultrafast General Purpose Rectifier Diode SMB Product overview: STTH1L06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 1A Ultrafast General Purpose Rectifier Diode SMB Product overview: STTH1L06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A Diode and Rectifier
280-STTH1L06U
600V 1A Diode and Rectifier 280-STTH1L06U
600V 1A Ultrafast General Purpose Rectifier Diode SMB Product overview: STTH1L06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06U can be used for catalog matching and distributor lookup.

600V 1A Ultrafast General Purpose Rectifier Diode SMB Product overview: STTH1L06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06U can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-3766-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3766-6-ND
Single Diodes 497-3766-6-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-3766-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3766-1-ND
Single Diodes 497-3766-1-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-3766-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3766-2-ND
Single Diodes 497-3766-2-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH1L06U - 031565-STTH1L06U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1L06U
031565-STTH1L06U
Diodes, Rectifiers - Single - STTH1L06U 031565-STTH1L06U
Manufacturer: STMicroelectronics Win Source Part Number: 031565-STTH1L06U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031565-STTH1L06U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - STTH1L06U - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1L06U
Single Diodes STTH1L06U
DIODE GEN PURP 600V 1A SMB

DIODE GEN PURP 600V 1A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1L06U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1L06U
Discrete Semiconductor Products - Diodes - Rectifiers STTH1L06U
DIODE GEN PURP 600V 1A SMB

DIODE GEN PURP 600V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1L06U
Rectifiers STTH1L06U
Rectifiers 1.0 Amp 600 Volt

Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet
Diode - 66655493 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 600V V(RRM), SILICON, SMB, BL6 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 600V V(RRM), SILICON, SMB, BL6 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode, Ultrafast, 1A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics - 26M3743 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 1A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics
26M3743
Diode, Ultrafast, 1A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics 26M3743
DIODE, ULTRAFAST, 1A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:80ns; Forward Surge Current:20A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, ULTRAFAST, 1A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:80ns; Forward Surge Current:20A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
DIODE GEN PURP 600V 1A SMB - 761-STTH1L06U - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 1A SMB
761-STTH1L06U
DIODE GEN PURP 600V 1A SMB 761-STTH1L06U
DIODE GEN PURP 600V 1A SMB

DIODE GEN PURP 600V 1A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes Diodes General Purpose Diodes
Product Number 280-STTH1L06U 497-3766-6-ND 031565-STTH1L06U STTH1L06U STTH1L06U STTH1L06U 66655493 26M3743 761-STTH1L06U
Product Name 600V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH1L06U Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode Diode, Ultrafast, 1A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics DIODE GEN PURP 600V 1A SMB
Package Tape and Reel SMB; DO-214AA, SMB SMB SMB SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 3000 mA
trr 75 ns
View Details
Single Diodes - 1727-BAS321/8FTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
6 suppliers
Schottky Diodes & Rectifiers - 2177154 - RS Components, Ltd.
Specs
Package Eco block
RoHS Compliant RoHS
View Details
4 suppliers