Automotive 400 V, 1 A Ultrafast Diode Product overview: STTH1R04AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R04AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103932-STTH1R04AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 1A Surface Mount SMA
Rectifiers Auto ultrafast Recovry Hi VTG diode
DIODE GEN PURP 400V 1A SMA
DIODE GEN PURP 400V 1A SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH1R04AY | 1103932-STTH1R04AY | 497-14181-1-ND | STTH1R04AY | STTH1R04AY | STTH1R04AY | 40X8825 |
| Product Name | Automotive 400 V 1 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH1R04AY | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Package | Tape and Reel | SMA-2 | SMA; DO-214AC, SMA | ||||
| RoHS Compliant | RoHS | ||||||
| IO | 1 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Diode Type | Standard |