STMicroelectronics, Inc. Diode Arrays STTH20LCD06CG-TR

Description
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-10110-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-10110-2-ND
Diode Arrays 497-10110-2-ND
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH20LCD06CG-TR - 813177-STTH20LCD06CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH20LCD06CG-TR
813177-STTH20LCD06CG-TR
Diodes, Rectifiers - Arrays - STTH20LCD06CG-TR 813177-STTH20LCD06CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 813177-STTH20LCD06CG -TR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2V at 10A Current - Reverse Leakage at Vr: 1μA at 600V Part Number Series: STTH2

Manufacturer: STMicroelectronics
Win Source Part Number: 813177-STTH20LCD06CG-TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2V at 10A
Current - Reverse Leakage at Vr: 1μA at 600V
Part Number Series: STTH2

Buy Now
Singapore, Singapore
600V 20A Diode and Rectifier
286-STTH20LCD06CG-TR
600V 20A Diode and Rectifier 286-STTH20LCD06CG-TR
600V 20A Switching Rectifier Diode, D2PAK, 50ns Product overview: STTH20LCD06CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20LCD06CG-TR can be used for catalog matching and distributor lookup.

600V 20A Switching Rectifier Diode, D2PAK, 50ns Product overview: STTH20LCD06CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20LCD06CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays STTH20LCD06CG-TR
DIODE ARRAY GP 600V 10A D2PAK

DIODE ARRAY GP 600V 10A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH20LCD06CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH20LCD06CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH20LCD06CG-TR
DIODE ARRAY GP 600V 10A D2PAK

DIODE ARRAY GP 600V 10A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-10110-2-ND 813177-STTH20LCD06CG-TR 286-STTH20LCD06CG-TR STTH20LCD06CG-TR STTH20LCD06CG-TR
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STTH20LCD06CG-TR 600V 20A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
Diode Type Standard
VF 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data