400V 240A Ultrafast Rectifier Module Product overview: STTH20004TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 240A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20004TV1 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 400V 120A Chassis Mount ISOTOP
Manufacturer: STMicroelectronics
Win Source Part Number: 212408-STTH20004TV1
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Ultrafast rectifier, STTH20004TV1
DIODE MODULE GP 400V 120A ISOTOP
DIODE MODULE, 400V, 240A, 1.2V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:240A; Forward Voltage Max:1.2V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes
Rectifiers high voltage diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 286-STTH20004TV1 | 497-7587-5-ND | 212408-STTH20004TV1 | 1686308 | STTH20004TV1 | 98Y2506 | STTH20004TV1 |
| Product Name | 400V 240A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STTH20004TV1 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 400V, 240A, 1.2V; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers |
| Package | Rail/Tube | ISOTOP | ISOTOP | Isotop | ISOTOP | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 120 amps | ||||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Standard | Schottky |