Diode Standard 400V 1A Through Hole DO-15 (DO-204AC)
Ultrafast recovery diode Product overview: STTH1R04Q from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R04Q can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1325189-STTH1R04Q
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: 175°C (Max)
Supplier Device Package: DO-15 (DO-204AC)
Case / Package: DO-204AC, DO-15, Axial
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STTH1R04Q-ND,497-162
Base Product Number: STTH1
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 400V 1A DO15
DIODE GEN PURP 400V 1A DO15
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 497-16211-3-ND | 280-STTH1R04Q | 1325189-STTH1R04Q | STTH1R04Q | STTH1R04Q |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||
| Package | Cut Tape | DO-15; DO-204AC, DO-15, Axial | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps | ||||
| Diode Type | Standard |