650 V, 8 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC8H065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065D can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 194748-STPSC8H065D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 8A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 80μA @ 650V
Capacitance @ Vr, F: 414pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 650V 8A TO220AC
Schottky Diodes & Rectifiers 650 V 8A Schottky silicn carbid TO-220
Schottky Diodes & Rectifiers 650 V 8A Schottky silicn carbid TO-220
DIODE SIL CARB 650V 8A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | 280-STPSC8H065D | 497-13456-ND | 194748-STPSC8H065D | STPSC8H065D | 48W6951 | 761-STPSC8H065D | STPSC8H065D | STPSC8H065D |
| Product Name | Schottky 650 V 8 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPSC8H065D | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers 650 V 8A Schottky silicn carbid TO-220 | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Rail/Tube | TO-220; TO-220AC | TO-220 | TO-220; TO-220-2 | TO-220AC-2 | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 8 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Life Cycle Stage | Active | Active | Active |