Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 1A Through Hole DO-41
1A 200V Ultrafast Recovery Rectifier Diode, DO-41 Product overview: STTH102 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH102 can be used for catalog matching and distributor lookup.
HE rectifier diode,STTH102 1A 200V DO41
HE rectifier diode,STTH102 1A 200V DO41
HE rectifier diode,STTH102 1A 200V DO41
Manufacturer: STMicroelectronics
Win Source Part Number: 054023-STTH102
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 220V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 970mV @ 1A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 1µA @ 220V
Operating Temperature - Junction: 175°C (Max)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1A DO41
DIODE GEN PURP 200V 1A DO41
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 497-3666-3-ND | 280-STTH102 | 4862896 | 4862896P | 054023-STTH102 | STTH102 | STTH102 | STTH102 |
| Product Name | Single Diodes | 1A 200V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||||
| Package | Cut Tape | Do-41 | DO-41; DO-41 | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | |||||||
| trr | 20 ns | 20 ns |