Manufacturer: STMicroelectronics
Win Source Part Number: 042951-STTH2L06A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 2μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH2L06A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UG2JA R3G ; SJPL-H6; UG2JAHR3G; UG2JAHF4;
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
High efficiency ultrafast diode
Diode Standard 600V 2A Surface Mount SMA
Diode Standard 600V 2A Surface Mount SMA
Diode Standard 600V 2A Surface Mount SMA
600V 2A Ultrafast Rectifier Diode, SMA, Surface Mount Product overview: STTH2L06A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2L06A can be used for catalog matching and distributor lookup.
RECTIFIER, 600V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 600V 2A SMA
DIODE GEN PURP 600V 2A SMA
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 042951-STTH2L06A | STTH2L06A | 497-3549-2-ND | 280-STTH2L06A | 98Y2504 | 57P2348 | STTH2L06A | STTH2L06A | STTH2L06A |
| Product Name | Diodes, Rectifiers - Single - STTH2L06A | Single Diodes | SMD 600V 2A Diode and Rectifier | Rectifier, 600V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Type | Standard | ||||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||||
| VR | 600 volts | 600 volts | |||||||
| IR | 0.0020 mA | 0.0020 mA | |||||||
| trr | 85 ns | 85 ns |