STMicroelectronics, Inc. 200V 15A Diode and Rectifier STTH3002CPI

Description
DIODE ARRAY GP 200V 15A 3TOPI Product overview: STTH3002CPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3002CPI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 15A 3TOPI Product overview: STTH3002CPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3002CPI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 15A Diode and Rectifier
286-STTH3002CPI
200V 15A Diode and Rectifier 286-STTH3002CPI
DIODE ARRAY GP 200V 15A 3TOPI Product overview: STTH3002CPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3002CPI can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 15A 3TOPI Product overview: STTH3002CPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3002CPI can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282864-STTH3002CPI - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282864-STTH3002CPI
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282864-STTH3002CPI
Win Source Part Number: 1282864-STTH3002CPI Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 600 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A Reverse Recovery Time (trr): 22 ns Current - Reverse Leakage @ Vr: 20 µA @ 200 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TOP-3 Insulated Supplier Device Package: TOP-3I ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-5278-5 Base Product Number: STTH30 Product Status: Obsolete

Win Source Part Number: 1282864-STTH3002CPI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 600
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A
Reverse Recovery Time (trr): 22 ns
Current - Reverse Leakage @ Vr: 20 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TOP-3 Insulated
Supplier Device Package: TOP-3I
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-5278-5
Base Product Number: STTH30
Product Status: Obsolete

Buy Now Datasheet
Diode Arrays - 497-5278-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5278-5-ND
Diode Arrays 497-5278-5-ND
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TOP-3 Insulated

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TOP-3 Insulated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH3002CPI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH3002CPI
Discrete Semiconductor Products - Diodes - Rectifiers STTH3002CPI
DIODE ARRAY GP 200V 15A TOP-3I

DIODE ARRAY GP 200V 15A TOP-3I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STTH3002CPI 1282864-STTH3002CPI 497-5278-5-ND STTH3002CPI
Product Name 200V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TOP-3 Insulated TOP-3 Insulated
RoHS Compliant RoHS
IO 15 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70S,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details